EDAC, Inc. Edgeboard Connectors 345-045-500-688

Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-045-500-688-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-045-500-688-ND
Edgeboard Connectors 151-345-045-500-688-ND
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1030937-345-045-500-688 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1030937-345-045-500-688
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1030937-345-045-500-688
Win Source Part Number: 1030937-345-045-500- 688 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 345 Number of Positions: 45 Pitch: 0.100" (2.54mm) Color: Green Features: Card Guides Contact Type: Cantilever Number of Rows: 1 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 45 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Threaded Insert, 4-40 Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-345-045-500-688 Base Product Number: 345-045 Termination Rows: 1

Win Source Part Number: 1030937-345-045-500-688
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 345
Number of Positions: 45
Pitch: 0.100" (2.54mm)
Color: Green
Features: Card Guides
Contact Type: Cantilever
Number of Rows: 1
Termination: Solder Eyelet(s)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Single Edge
Number of Positions/Bay/Row: 45
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Top Mount Opening, Threaded Insert, 4-40
Read Out: Single
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-345-045-500-688
Base Product Number: 345-045
Termination Rows: 1

Buy Now Datasheet
Card Edge Conn, Single Side, 45Pos, Lug; Card Edge Connector Type Edac - 69AJ9123 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 45Pos, Lug; Card Edge Connector Type Edac
69AJ9123
Card Edge Conn, Single Side, 45Pos, Lug; Card Edge Connector Type Edac 69AJ9123
CARD EDGE CONN, SINGLE SIDE, 45POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 45POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-045-500-688-ND 1030937-345-045-500-688 69AJ9123
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 45Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 45 #
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A99361-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51702-10200800AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Screw Connectors - 36-7695-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details