EDAC, Inc. Edgeboard Connectors 345-044-560-258

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-044-560-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-044-560-258-ND
Edgeboard Connectors 151-345-044-560-258-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac - 68AJ9528 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
68AJ9528
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac 68AJ9528
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-044-560-258-ND 68AJ9528
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Headers, Male Pins - A26819-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details