EDAC, Inc. Edgeboard Connectors 345-044-559-108

Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-044-559-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-044-559-108-ND
Edgeboard Connectors 151-345-044-559-108-ND
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ3353 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ3353
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ3353
CARD EDGE CONN, SINGLE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-044-559-108-ND 68AJ3353
Product Name Edgeboard Connectors Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A29500-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details