EDAC, Inc. Edgeboard Connectors 345-044-558-658

Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-044-558-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-044-558-658-ND
Edgeboard Connectors 151-345-044-558-658-ND
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ9114 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ9114
Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ9114
CARD CONN, SINGLE SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-044-558-658-ND 69AJ9114
Product Name Edgeboard Connectors Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22049-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-4900-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51820-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
3 suppliers