The Card Conn Dual Side 44Pos Wire Wrap connector is designed for use with a card thickness of 1.57mm and features a total of 44 contacts. It utilizes a card edge connector type with a straight body orientation and is suitable for through-hole mounting. The connector is constructed from copper alloy for the contacts, ensuring reliable electrical performance. It is RoHS compliant, making it suitable for environmentally conscious designs. The connector supports a current rating of 3 amps and has a dielectric withstanding voltage of 1200 V AC rms. The contact resistance is a maximum of 10 milliohms, and it offers an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it versatile for various applications.
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-044-544-858-ND | 70AJ0187 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |