EDAC, Inc. Edgeboard Connectors 345-044-542-404

Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-044-542-404-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-044-542-404-ND
Edgeboard Connectors 151-345-044-542-404-ND
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ5280 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ5280
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ5280
CARD EDGE CONN, SINGLE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-044-542-404-ND 68AJ5280
Product Name Edgeboard Connectors Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10803208ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
D-Sub Connector Assemblies - 2262-A28400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details