EDAC, Inc. Edgeboard Connectors 345-044-541-678

Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Single, 44Pos, Wire Wrap (part number 68AJ4236) features a 0.100,Äù (2.54mm) pitch and is designed for use with a nominal 0.062,Äù (1.57mm) thick printed circuit board. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector supports multiple termination options, including wire wrap and P.C. tail configurations, and offers a variety of mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact. This connector is ideal for applications requiring a robust and versatile card edge connection.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Single, 44Pos, Wire Wrap (part number 68AJ4236) features a 0.100,Äù (2.54mm) pitch and is designed for use with a nominal 0.062,Äù (1.57mm) thick printed circuit board. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector supports multiple termination options, including wire wrap and P.C. tail configurations, and offers a variety of mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact. This connector is ideal for applications requiring a robust and versatile card edge connection.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-044-541-678-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-044-541-678-ND
Edgeboard Connectors 151-345-044-541-678-ND
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ4236 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ4236
Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ4236
CARD EDGE CONN, SINGLE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-044-541-678-ND 68AJ4236
Product Name Edgeboard Connectors Card Edge Conn, Single, 44Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data