EDAC, Inc. Edgeboard Connectors 345-044-541-558

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-044-541-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-044-541-558-ND
Edgeboard Connectors 151-345-044-541-558-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ8078 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ8078
Card Conn, Dual Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ8078
CARD CONN, DUAL SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-044-541-558-ND 69AJ8078
Product Name Edgeboard Connectors Card Conn, Dual Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Turret Connectors - 36-1525-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details