The Card Edge Connector, part number 69AJ9069, is a single-sided connector featuring 44 positions with a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a card thickness of 1.57mm and is suitable for through-hole mounting. The insulator is made from UL 94V-0 thermoplastic polyester, ensuring compliance with safety standards. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tails and wire wrap, and offers multiple mounting configurations with flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.
CARD EDGE CONN, SINGLE SIDE, 44POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ9069 |
| Product Name | Card Edge Conn, Single Side, 44Pos, Th; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |