The Card Edge Connector, part number 68AJ6225, features a single row configuration with 44 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is rated for a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. This connector operates within a temperature range of -40°C to +105°C and features a high-profile insulator body measuring 0.600 inches (15.24mm). It offers various contact termination options, including P.C. tail and wire wrap, and is compatible with multiple mounting configurations, including flush and offset lugs. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.
"44 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 44POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-044-500-602-ND | 68AJ6225 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 44Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 44 # |