EDAC, Inc. Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac 345-043-542-402

Description
CARD CONN, SINGLE SIDE, 43POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 43POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ9042 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ9042
Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ9042
CARD CONN, SINGLE SIDE, 43POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 43POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ9042
Product Name Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details