EDAC, Inc. Edgeboard Connectors 345-042-560-878

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual, 42Pos, Th, part number 68AJ4184, features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector offers various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It includes multiple mounting options, such as flush or offset lugs, and accepts polarizing keys for proper alignment. The product is RoHS compliant and UL certified, making it suitable for a range of electronic applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual, 42Pos, Th, part number 68AJ4184, features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector offers various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It includes multiple mounting options, such as flush or offset lugs, and accepts polarizing keys for proper alignment. The product is RoHS compliant and UL certified, making it suitable for a range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-042-560-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-042-560-878-ND
Edgeboard Connectors 151-345-042-560-878-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 42Pos, Th; Card Edge Connector Type Edac - 68AJ4184 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 42Pos, Th; Card Edge Connector Type Edac
68AJ4184
Card Edge Conn, Dual, 42Pos, Th; Card Edge Connector Type Edac 68AJ4184
CARD EDGE CONN, DUAL, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-042-560-878 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-042-560-878
Card Edge Connectors - Edgeboard Connectors 345-042-560-878
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-042-560-878-ND 68AJ4184 345-042-560-878
Product Name Edgeboard Connectors Card Edge Conn, Dual, 42Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 42 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11100-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
SMD 25A 250V Electronic Connector - 303-1766735-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination SMD/SMT
View Details
5 suppliers
PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details