"42 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 42POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-042-559-512-ND | 69AJ9006 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |