EDAC, Inc. Edgeboard Connectors 345-042-542-403

Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 42Pos, Wire Wrap connector (part number 69AJ7985) is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) pitch with a total of 42 contacts, suitable for a card thickness of 1.57mm. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and offers multiple mounting configurations, including flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for environmentally conscious designs. Its automatic wire wrap positioning holes facilitate easier assembly, and it accepts polarizing keys for proper alignment. This connector is ideal for engineers looking for a robust and versatile card edge connection solution.

Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 42Pos, Wire Wrap connector (part number 69AJ7985) is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) pitch with a total of 42 contacts, suitable for a card thickness of 1.57mm. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and offers multiple mounting configurations, including flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for environmentally conscious designs. Its automatic wire wrap positioning holes facilitate easier assembly, and it accepts polarizing keys for proper alignment. This connector is ideal for engineers looking for a robust and versatile card edge connection solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-042-542-403-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-042-542-403-ND
Edgeboard Connectors 151-345-042-542-403-ND
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-042-542-403 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-042-542-403
Card Edge Connectors - Edgeboard Connectors 345-042-542-403
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ7985 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ7985
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ7985
CARD CONN, SINGLE SIDE, 42POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 42POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-042-542-403-ND 345-042-542-403 69AJ7985
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data