The Card Edge Connector, Single, 42Pos, Wire Wrap (part number 68AJ3224) is designed for applications requiring a reliable connection with a 0.100,Äù (2.54mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and conductivity. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and offers multiple mounting configurations, including flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for environmentally conscious designs. Its automatic wire wrap positioning holes facilitate easy installation, and it accepts polarizing keys for secure connections. This connector is ideal for engineers seeking a robust and versatile solution for card edge applications.
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 42POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-042-541-688-ND | 68AJ3224 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 42Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |