EDAC, Inc. Edgeboard Connectors 345-042-521-612

Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-042-521-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-042-521-612-ND
Edgeboard Connectors 151-345-042-521-612-ND
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac - 68AJ6133 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac
68AJ6133
Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac 68AJ6133
CARD EDGE CONN, SINGLE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-042-521-612-ND 68AJ6133
Product Name Edgeboard Connectors Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 42 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - A26816-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details