The Card Edge Connector, part number 68AJ3186, features a single row configuration with 41 positions and is designed for wire wrap applications. It has a contact spacing of 0.100 inches (2.54 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is rated for a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is compatible with printed circuit boards of nominal thickness 0.062 inches (1.57 mm) and offers various termination options, including wire wrap and P.C. tails. Additionally, it includes features such as automatic wire wrap positioning holes, polarizing keys, and multiple mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.
"41 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 41POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-041-558-607-ND | 68AJ3186 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 41Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |