EDAC, Inc. Edgeboard Connectors 345-040-560-207

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-040-560-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-040-560-207-ND
Edgeboard Connectors 151-345-040-560-207-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 40Pos, Th; Card Edge Connector Type Edac - 68AJ7082 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 40Pos, Th; Card Edge Connector Type Edac
68AJ7082
Card Edge Conn, Dual, 40Pos, Th; Card Edge Connector Type Edac 68AJ7082
CARD EDGE CONN, DUAL, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-040-560-207-ND 68AJ7082
Product Name Edgeboard Connectors Card Edge Conn, Dual, 40Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Edgeboard Connectors - A102052-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
View Details
5 suppliers
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details