EDAC, Inc. Edgeboard Connectors 345-040-559-101

Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-040-559-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-040-559-101-ND
Edgeboard Connectors 151-345-040-559-101-ND
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 40Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ5110 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 40Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ5110
Card Edge Conn, Single, 40Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ5110
CARD EDGE CONN, SINGLE, 40POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 40POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-040-559-101-ND 68AJ5110
Product Name Edgeboard Connectors Card Edge Conn, Single, 40Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
PwrBlade ® - 51915-064LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-2000-3-ND - DigiKey
Specs
Mounting Through Hole
View Details