EDAC, Inc. Edgeboard Connectors 345-040-558-158

Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-040-558-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-040-558-158-ND
Edgeboard Connectors 151-345-040-558-158-ND
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 40Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ9304 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 40Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ9304
Card Conn, Single Side, 40Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ9304
CARD CONN, SINGLE SIDE, 40POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 40POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-040-558-158-ND 68AJ9304
Product Name Edgeboard Connectors Card Conn, Single Side, 40Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26396-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details