EDAC, Inc. Edgeboard Connectors 345-040-541-178

Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-040-541-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-040-541-178-ND
Edgeboard Connectors 151-345-040-541-178-ND
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 40Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ0025 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 40Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ0025
Card Conn, Single Side, 40Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ0025
CARD CONN, SINGLE SIDE, 40POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 40POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-040-541-178-ND 70AJ0025
Product Name Edgeboard Connectors Card Conn, Single Side, 40Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98066-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCT-FL4G-S-02 - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-076LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers