EDAC, Inc. Edgeboard Connectors 345-040-523-608

Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-040-523-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-040-523-608-ND
Edgeboard Connectors 151-345-040-523-608-ND
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 40Pos, Th; Card Edge Connector Type Edac - 68AJ3100 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 40Pos, Th; Card Edge Connector Type Edac
68AJ3100
Card Edge Conn, Single, 40Pos, Th; Card Edge Connector Type Edac 68AJ3100
CARD EDGE CONN, SINGLE, 40POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 40POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-040-523-608-ND 68AJ3100
Product Name Edgeboard Connectors Card Edge Conn, Single, 40Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103309-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SAS
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FYB-M60 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details