EDAC, Inc. Edgeboard Connectors 345-040-500-604

Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-040-500-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-040-500-604-ND
Edgeboard Connectors 151-345-040-500-604-ND
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 40Pos, Lug; Card Edge Connector Type Edac - 68AJ3074 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 40Pos, Lug; Card Edge Connector Type Edac
68AJ3074
Card Edge Conn, Single, 40Pos, Lug; Card Edge Connector Type Edac 68AJ3074
CARD EDGE CONN, SINGLE, 40POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 40POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-040-500-604-ND 68AJ3074
Product Name Edgeboard Connectors Card Edge Conn, Single, 40Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-3578-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
Backplane Connector Housings - A123191-ND - DigiKey
Specs
Connector Type Type N; Housing for Male Pins
Mounting Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
View Details
4 suppliers
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details