EDAC, Inc. Edgeboard Connectors 345-039-544-407

Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Single, 39Pos, Wire Wrap (part number 68AJ4018) is designed for a 0.100,Äù (2.54mm) pitch application. It features a thermoplastic polyester insulator material that is UL 94V-0 rated, ensuring flame resistance. The connector is constructed with a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for durability. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. This connector supports a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and offers various termination options, including wire wrap and P.C. tail configurations. It is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Single, 39Pos, Wire Wrap (part number 68AJ4018) is designed for a 0.100,Äù (2.54mm) pitch application. It features a thermoplastic polyester insulator material that is UL 94V-0 rated, ensuring flame resistance. The connector is constructed with a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for durability. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. This connector supports a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and offers various termination options, including wire wrap and P.C. tail configurations. It is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-039-544-407-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-039-544-407-ND
Edgeboard Connectors 151-345-039-544-407-ND
"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-039-544-407 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-039-544-407
Card Edge Connectors - Edgeboard Connectors 345-039-544-407
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single, 39Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ4018 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 39Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ4018
Card Edge Conn, Single, 39Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ4018
CARD EDGE CONN, SINGLE, 39POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 39POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-039-544-407-ND 345-039-544-407 68AJ4018
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single, 39Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data