EDAC, Inc. Edgeboard Connectors 345-039-525-107

Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Edac, part number 72AJ3934, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector supports multiple configurations, including single or dual rows, and offers various mounting options such as flush or offset lugs. It is compatible with P.C. boards of 0.062,Äù (1.57mm) nominal thickness and provides options for contact termination, including P.C. tail and wire wrap. The product is RoHS compliant and UL certified, making it a suitable choice for engineers looking for reliable and compliant connector solutions.

Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Edac, part number 72AJ3934, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector supports multiple configurations, including single or dual rows, and offers various mounting options such as flush or offset lugs. It is compatible with P.C. boards of 0.062,Äù (1.57mm) nominal thickness and provides options for contact termination, including P.C. tail and wire wrap. The product is RoHS compliant and UL certified, making it a suitable choice for engineers looking for reliable and compliant connector solutions.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-039-525-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-039-525-107-ND
Edgeboard Connectors 151-345-039-525-107-ND
"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-039-525-107 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-039-525-107
Card Edge Connectors - Edgeboard Connectors 345-039-525-107
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 72AJ3934 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ3934
Connector Rohs Compliant Edac 72AJ3934
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-039-525-107-ND 345-039-525-107 72AJ3934
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data