The Card Edge Connector, part number 69AJ9998, is a single-sided connector with 39 positions and a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a card thickness of 1.57mm and features a high-profile insulator body measuring 0.600,Äù (15.24mm). The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tails and wire wrap, and offers multiple mounting configurations, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE SIDE, 39POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-039-524-612-ND | 69AJ9998 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 39Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |