EDAC, Inc. Edgeboard Connectors 345-038-542-112

Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-038-542-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-038-542-112-ND
Edgeboard Connectors 151-345-038-542-112-ND
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 38Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ9188 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 38Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ9188
Card Conn, Single Side, 38Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ9188
CARD CONN, SINGLE SIDE, 38POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 38POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-038-542-112-ND 68AJ9188
Product Name Edgeboard Connectors Card Conn, Single Side, 38Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10301202AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28500-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details