EDAC, Inc. Edgeboard Connectors 345-038-525-603

Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Edac, part number 72AJ6002, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy contact material. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms at sea level and has a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit boards and offers various contact termination options, including P.C. tail and wire wrap configurations. The connector is available in single or dual row configurations and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic devices.

Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Edac, part number 72AJ6002, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy contact material. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms at sea level and has a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit boards and offers various contact termination options, including P.C. tail and wire wrap configurations. The connector is available in single or dual row configurations and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-038-525-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-038-525-603-ND
Edgeboard Connectors 151-345-038-525-603-ND
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ6002 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ6002
Connector Rohs Compliant Edac 72AJ6002
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-038-525-603-ND 72AJ6002
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50015-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details