EDAC, Inc. Edgeboard Connectors 345-038-500-404

Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-038-500-404-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-038-500-404-ND
Edgeboard Connectors 151-345-038-500-404-ND
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 38Pos, Lug; Card Edge Connector Type Edac - 68AJ4942 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 38Pos, Lug; Card Edge Connector Type Edac
68AJ4942
Card Edge Conn, Single, 38Pos, Lug; Card Edge Connector Type Edac 68AJ4942
CARD EDGE CONN, SINGLE, 38POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 38POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-038-500-404-ND 68AJ4942
Product Name Edgeboard Connectors Card Edge Conn, Single, 38Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 38 #
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
High Speed Pluggable IO Connectors & Cages - 1551920-2 - TE Connectivity
Specs
Termination Surface Mount
Current Rating 0.5 amps
View Details
11 suppliers
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details