EDAC, Inc. Edgeboard Connectors 345-037-544-188

Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 37Pos, Wire Wrap connector (part number 69AJ7754) is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator that is UL 94V-0 rated, ensuring good flame resistance. The connector is constructed with a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector accepts a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers multiple termination options, including wire wrap and P.C. tails. It supports both single and dual row configurations and provides various mounting options, including flush or offset lugs. The connector is RoHS compliant and UL certified, ensuring it meets environmental and safety standards.

Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 37Pos, Wire Wrap connector (part number 69AJ7754) is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator that is UL 94V-0 rated, ensuring good flame resistance. The connector is constructed with a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector accepts a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers multiple termination options, including wire wrap and P.C. tails. It supports both single and dual row configurations and provides various mounting options, including flush or offset lugs. The connector is RoHS compliant and UL certified, ensuring it meets environmental and safety standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-037-544-188-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-037-544-188-ND
Edgeboard Connectors 151-345-037-544-188-ND
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-037-544-188 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-037-544-188
Card Edge Connectors - Edgeboard Connectors 345-037-544-188
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Conn, Single Side, 37Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ7754 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 37Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ7754
Card Conn, Single Side, 37Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ7754
CARD CONN, SINGLE SIDE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-037-544-188-ND 345-037-544-188 69AJ7754
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Single Side, 37Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data