EDAC, Inc. Edgeboard Connectors 345-037-542-658

Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-037-542-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-037-542-658-ND
Edgeboard Connectors 151-345-037-542-658-ND
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ3910 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ3910
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ3910
CARD EDGE CONN, SINGLE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-037-542-658 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-037-542-658
Card Edge Connectors - Edgeboard Connectors 345-037-542-658
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-037-542-658-ND 68AJ3910 345-037-542-658
Product Name Edgeboard Connectors Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data