The Card Edge Connector, Single, 37Pos, Wire Wrap (part number 68AJ3903) is designed for applications requiring a reliable connection with a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator that is UL 94V-0 rated, ensuring good flame resistance. The connector is constructed with copper alloy contacts, which are gold plated on the mating area and tin plated on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The connector supports a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers multiple termination options, including wire wrap and P.C. tails. It is available in single or dual row configurations and provides various mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-037-541-104-ND | 68AJ3903 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |