EDAC, Inc. Edgeboard Connectors 345-037-523-603

Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-037-523-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-037-523-603-ND
Edgeboard Connectors 151-345-037-523-603-ND
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac - 68AJ9130 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac
68AJ9130
Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac 68AJ9130
CARD EDGE CONN, SINGLE SIDE, 37POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 37POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-037-523-603-ND 68AJ9130
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers