EDAC, Inc. Edgeboard Connectors 345-036-559-488

Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-036-559-488-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-036-559-488-ND
Edgeboard Connectors 151-345-036-559-488-ND
"36 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"36 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 36Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ3875 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 36Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ3875
Card Edge Conn, Single, 36Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ3875
CARD EDGE CONN, SINGLE, 36POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 36POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-036-559-488-ND 68AJ3875
Product Name Edgeboard Connectors Card Edge Conn, Single, 36Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-066LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98055-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details