EDAC, Inc. Edgeboard Connectors 345-036-525-488

Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector 72AJ3912 is a card edge connector with a 0.100,Äù (2.54mm) pitch, designed for reliable electrical connections in various applications. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of environments. The connector supports multiple configurations, including single or dual rows, and offers various mounting options such as flush or offset lugs. It accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and includes features like automatic wire wrap positioning holes and polarizing keys for ease of use. The product is RoHS compliant and UL certified, ensuring it meets environmental and safety standards.

Datasheet Summary
Powered by GS/AI

The Edac Connector 72AJ3912 is a card edge connector with a 0.100,Äù (2.54mm) pitch, designed for reliable electrical connections in various applications. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of environments. The connector supports multiple configurations, including single or dual rows, and offers various mounting options such as flush or offset lugs. It accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and includes features like automatic wire wrap positioning holes and polarizing keys for ease of use. The product is RoHS compliant and UL certified, ensuring it meets environmental and safety standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-036-525-488-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-036-525-488-ND
Edgeboard Connectors 151-345-036-525-488-ND
"36 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"36 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-036-525-488 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-036-525-488
Card Edge Connectors - Edgeboard Connectors 345-036-525-488
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 72AJ3912 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ3912
Connector Rohs Compliant Edac 72AJ3912
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-036-525-488-ND 345-036-525-488 72AJ3912
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data