EDAC, Inc. Edgeboard Connectors 345-036-524-504

Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-036-524-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-036-524-504-ND
Edgeboard Connectors 151-345-036-524-504-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac - 69AJ7683 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac
69AJ7683
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac 69AJ7683
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-036-524-504-ND 69AJ7683
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 36 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCI & PCI Express Connectors - 1-5145168-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Nano Strip Connectors - A79023-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers