EDAC, Inc. Edgeboard Connectors 345-036-523-802

Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 345-036-523-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
345-036-523-802-ND
Edgeboard Connectors 345-036-523-802-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac - 85H6406 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac
85H6406
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac 85H6406
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 345-036-523-802-ND 85H6406
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 36 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Headers, Male Pins - A28638-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details