EDAC, Inc. Edgeboard Connectors 345-035-542-188

Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-035-542-188-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-035-542-188-ND
Edgeboard Connectors 151-345-035-542-188-ND
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-035-542-188 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-035-542-188
Card Edge Connectors - Edgeboard Connectors 345-035-542-188
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Conn, Single Side, 35Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ9874 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 35Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ9874
Card Conn, Single Side, 35Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ9874
CARD CONN, SINGLE SIDE, 35POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 35POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-035-542-188-ND 345-035-542-188 69AJ9874
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Single Side, 35Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28591-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details