EDAC, Inc. Edgeboard Connectors 345-035-525-658

Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-035-525-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-035-525-658-ND
Edgeboard Connectors 151-345-035-525-658-ND
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-035-525-658 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-035-525-658
Card Edge Connectors - Edgeboard Connectors 345-035-525-658
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 72AJ3906 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ3906
Connector Rohs Compliant Edac 72AJ3906
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-035-525-658-ND 345-035-525-658 72AJ3906
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10200402AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details