EDAC, Inc. Edgeboard Connectors 345-035-525-458

Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-035-525-458-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-035-525-458-ND
Edgeboard Connectors 151-345-035-525-458-ND
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ1894 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ1894
Connector Rohs Compliant Edac 72AJ1894
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-035-525-458 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-035-525-458
Card Edge Connectors - Edgeboard Connectors 345-035-525-458
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-035-525-458-ND 72AJ1894 345-035-525-458
Product Name Edgeboard Connectors Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Standard Edge Connectors - 1-5650090-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details