EDAC, Inc. Edgeboard Connectors 345-035-524-604

Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-035-524-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-035-524-604-ND
Edgeboard Connectors 151-345-035-524-604-ND
"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"35 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac - 67AJ9452 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac
67AJ9452
Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac 67AJ9452
CARD EDGE CONN, SINGLE SIDE, 35POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 35POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-035-524-604-ND 67AJ9452
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 35Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22061-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Headers, Male Pins - A26721-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details