EDAC, Inc. Edgeboard Connectors 345-034-544-878

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-034-544-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-034-544-878-ND
Edgeboard Connectors 151-345-034-544-878-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ7599 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ7599
Card Conn, Dual Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ7599
CARD CONN, DUAL SIDE, 34POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 34POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-034-544-878-ND 67AJ7599
Product Name Edgeboard Connectors Card Conn, Dual Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51703-10600000BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-11068-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details