EDAC, Inc. Edgeboard Connectors 345-034-542-658

Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-034-542-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-034-542-658-ND
Edgeboard Connectors 151-345-034-542-658-ND
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ4600 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ4600
Card Conn, Single Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ4600
CARD CONN, SINGLE SIDE, 34POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 34POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-034-542-658-ND 67AJ4600
Product Name Edgeboard Connectors Card Conn, Single Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Phono Jack PC Mount -Vertical Entry Black - 585 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers