EDAC, Inc. Edgeboard Connectors 345-034-521-578

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-034-521-578-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-034-521-578-ND
Edgeboard Connectors 151-345-034-521-578-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac - 67AJ9305 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac
67AJ9305
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac 67AJ9305
CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-034-521-578-ND 67AJ9305
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50019-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PwrBlade ® - 51915-172LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details