The Card Edge Connector, Single Side, 34Pos, Th, part number 67AJ6482, is designed for a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.600,Äù (15.24mm). It is constructed from UL 94V-0 thermoplastic polyester and features copper alloy contacts with gold plating on the mating area and tin plating on the tails, supported by nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector is suitable for PC boards with a nominal thickness of 0.062,Äù (1.57mm) and offers various termination options, including P.C. tail and wire wrap. It supports both single and dual row configurations and provides multiple mounting options, including flush or offset lugs. The operating temperature range is from -40°C to +105°C, making it versatile for various applications. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations.
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE SIDE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-034-521-402-ND | 67AJ6482 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 34Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |