EDAC, Inc. Edgeboard Connectors 345-034-521-278

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-034-521-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-034-521-278-ND
Edgeboard Connectors 151-345-034-521-278-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac - 67AJ6480 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac
67AJ6480
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac 67AJ6480
CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-034-521-278-ND 67AJ6480
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers