"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONN EDGE DUAL FMALE 34POS 0.100
CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 345-034-520-202-ND | 345-034-520-202 | 10J8722 |
| Product Name | Edgeboard Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 34 # |