The Card Edge Connector, Dual Side, 34Pos, Lug (part number 68AJ1371) features a 0.100,Äù (2.54mm) pitch and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. It offers multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 34POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-034-500-807-ND | 68AJ1371 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 34 # |