EDAC, Inc. Edgeboard Connectors 345-033-558-678

Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-033-558-678-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-033-558-678-ND
Edgeboard Connectors 151-345-033-558-678-ND
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ9274 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ9274
Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ9274
CARD CONN, SINGLE SIDE, 33POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 33POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-033-558-678-ND 67AJ9274
Product Name Edgeboard Connectors Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103817-4-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002407ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details