EDAC, Inc. Edgeboard Connectors 345-033-558-404

Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-033-558-404-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-033-558-404-ND
Edgeboard Connectors 151-345-033-558-404-ND
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ4558 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ4558
Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ4558
CARD CONN, SINGLE SIDE, 33POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 33POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-033-558-404-ND 67AJ4558
Product Name Edgeboard Connectors Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102156-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers